The SN74LS92 is a divide-by-twelve counter available in PDIP, SOIC, and SOP packages, with 14 pins. The PDIP package variant operates from 0°C to 70°C and uses NIPDAU lead finish. The part is manufactured in tube packaging with 25 units per tube. Serial variants include SN74LS92N and SN74LS92NE4, both sharing identical electrical and thermal specifications.
Divide-By-Twelve Counter 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS92NE4 |
| Product Name | SN74LS92 Divide-By-Twelve Counter |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |
| Number of Stages (Bits) | 4 bits |