Decade Counter 14-SOIC 0 to 70
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 795057-SN74LS90DR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 42MHz
Family Name: SN74LS90
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LS290DG; SN74LS290D; DM74LS90MX; DM74LS90M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
IC DECADE COUNTER 4-BIT 14SOIC
IC DECADE COUNTER 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS90DR | 296-SN74LS90DRTR-ND | 795057-SN74LS90DR | SN74LS90DR | SN74LS90DR | SN74LS90DR |
| Product Name | SN74LS90 Decade Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS90DR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SOIC,WAFERSALE | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | LS | |||||
| Number of Stages (Bits) | 4 bits |