Texas Instruments SN74LS90 Decade Counter SN74LS90D

Description
Decade Counter 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Decade Counter 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS90 Decade Counter - SN74LS90D - Texas Instruments
Dallas, TX, United States
SN74LS90 Decade Counter
SN74LS90D
SN74LS90 Decade Counter SN74LS90D
Decade Counter 14-SOIC 0 to 70

Decade Counter 14-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-3746-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3746-5-ND
Counters, Dividers 296-3746-5-ND
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258940-SN74LS90D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258940-SN74LS90D
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258940-SN74LS90D
Win Source Part Number: 1258940-SN74LS90D Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 42 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LS90DR,296-3746 -5 Base Product Number: 74LS90

Win Source Part Number: 1258940-SN74LS90D
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 42 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LS90DR,296-3746-5
Base Product Number: 74LS90

Buy Now Datasheet
Counters, Dividers - SN74LS90D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS90D
Counters, Dividers SN74LS90D
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS90D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS90D
Logic - Counters, Dividers SN74LS90D
IC DECADE COUNTER 14-SOIC

IC DECADE COUNTER 14-SOIC

Supplier's Site Datasheet
Ic, Logic, Decade Counter, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1173 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Decade Counter, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1173
Ic, Logic, Decade Counter, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1173
IC, LOGIC, DECADE COUNTER, 14SOIC; Logic Family / Base Number:74LS90; Counter Type:Decade; Clock Frequency:42MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic RoHS Compliant: Yes

IC, LOGIC, DECADE COUNTER, 14SOIC; Logic Family / Base Number:74LS90; Counter Type:Decade; Clock Frequency:42MHz; Count Maximum:9; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS90D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS90D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS90D
IC DECADE COUNTER 4-BIT 14SOIC

IC DECADE COUNTER 4-BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS90D 296-3746-5-ND 1258940-SN74LS90D SN74LS90D SN74LS90D 37AJ1173 SN74LS90D
Product Name SN74LS90 Decade Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Ic, Logic, Decade Counter, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter Decade
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 4.75V
Package Type PDIP,SOIC,WAFERSALE SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family LS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F160ADC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 93L16PC - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; PDIP; PDIP16
View Details
3 suppliers
SN54HC4040 Asynchronous 12-Bit Binary Counters - 85004012A - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
4 suppliers