The SN74LS90 is a decade counter available in 14-pin packages including SOIC (D), PDIP (N), and SOP (NS), with an operating temperature range of 0 to 70°C. It is a synchronous binary counter designed for use in digital timing and control applications.
Decade Counter 0-WAFERSALE
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS90-W |
| Product Name | SN74LS90 Decade Counter |
| Counter Type | BCD/Decade Counter |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SOIC,WAFERSALE |
| Logic Family | LS |