Texas Instruments SN74LS86A Quad 2-input exclusive-OR gates SN74LS86ANSR

Description
Quad 2-input exclusive-OR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-OR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS86A Quad 2-input exclusive-OR gates - SN74LS86ANSR - Texas Instruments
Dallas, TX, United States
SN74LS86A Quad 2-input exclusive-OR gates
SN74LS86ANSR
SN74LS86A Quad 2-input exclusive-OR gates SN74LS86ANSR
Quad 2-input exclusive-OR gates 14-SO 0 to 70

Quad 2-input exclusive-OR gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-38804-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38804-2-ND
Gates and Inverters 296-38804-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-38804-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38804-1-ND
Gates and Inverters 296-38804-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-38804-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38804-6-ND
Gates and Inverters 296-38804-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS86ANSR
5V Logic IC 705-SN74LS86ANSR
4-Bit XOR Gate IC, 2-Input, 5V, 30ns, SOP, Bipolar Product overview: SN74LS86ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ANSR can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, 2-Input, 5V, 30ns, SOP, Bipolar Product overview: SN74LS86ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS86ANSR - 1100084-SN74LS86ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS86ANSR
1100084-SN74LS86ANSR
Logic - Logic - Gates and Inverters - SN74LS86ANSR 1100084-SN74LS86ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1100084-SN74LS86ANSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100084-SN74LS86ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS86ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS86ANSR
Logic - Gates and Inverters SN74LS86ANSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS86ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS86ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS86ANSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74LS86ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS86ANSR
Gates and Inverters SN74LS86ANSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS86ANSR
Logic Gates SN74LS86ANSR
Logic Gates Quad 2-input Exclusive-OR gates

Logic Gates Quad 2-input Exclusive-OR gates

Buy Now Datasheet
Gates and Inverters - SN74LS86ANSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS86ANSR
Gates and Inverters SN74LS86ANSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS86ANSR 296-38804-2-ND 705-SN74LS86ANSR 1100084-SN74LS86ANSR SN74LS86ANSR SN74LS86ANSR SN74LS86ANSR SN74LS86ANSR SN74LS86ANSR
Product Name SN74LS86A Quad 2-input exclusive-OR gates Gates and Inverters 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS86ANSR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 30 ns 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0500 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic - Logic - Gates and Inverters - 54LS132F - 162930-54LS132F - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers