Texas Instruments Logic - Flip Flops SN74LS76AN3

Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74LS76AN3 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS76AN3
Logic - Flip Flops SN74LS76AN3
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS76AN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS76AN3
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS76AN3
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site
Flip Flops - SN74LS76AN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS76AN3
Flip Flops SN74LS76AN3
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS76AN3 SN74LS76AN3 SN74LS76AN3
Product Name Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
fMAX 45 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 0.4000 mA
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3171-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers