Texas Instruments Logic - Logic - Flip Flops - SN74LS76AN SN74LS76AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100081-SN74LS76AN Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100081-SN74LS76AN Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74LS76AN - 1100081-SN74LS76AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS76AN
1100081-SN74LS76AN
Logic - Logic - Flip Flops - SN74LS76AN 1100081-SN74LS76AN
Manufacturer: Texas Instruments Win Source Part Number: 1100081-SN74LS76AN Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 4mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100081-SN74LS76AN
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Current - Quiescent: 4mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 45MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - SN74LS76AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS76AN
Flip Flops SN74LS76AN
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - SN74LS76AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS76AN
Logic - Flip Flops SN74LS76AN
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS76AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS76AN
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS76AN
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1100081-SN74LS76AN SN74LS76AN SN74LS76AN SN74LS76AN
Product Name Logic - Logic - Flip Flops - SN74LS76AN Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 20 ns
fMAX 45 MHz 45 MHz
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G80GN,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
 - 54H71DM - Rochester Electronics
Rochester Electronics
Specs
Triggering Master-slave
Package Type DIP; CDIP
Logic Family TTL
View Details
4 suppliers