4-bit bistable latches in a 16-pin SOIC package with an operating temperature range of 0 to 70°C.
Quad bistable latches 16-SOIC 0 to 70
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC LATCH QUAD BISTABLE 16-SOIC
IC LATCH QUAD BISTABLE 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS75DR | 296-38245-2-ND | SN74LS75DR | SN74LS75DR | SN74LS75DR |
| Product Name | SN74LS75 Quad bistable latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Operating Current | 12 mA | ||||
| Propagation Delay | 40 ns | 9 ns | 9 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PDIP,SO,SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |