Quad bistable latches 16-SOIC 0 to 70
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Win Source Part Number: 1257290-SN74LS75D
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 4
Delay Time - Propagation: 9ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS75D,SN74LS75DE
Base Product Number: 74LS75
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC LATCH QUAD BISTABLE 16-SOIC
IC LATCH QUAD BISTABLE 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS75D | 296-34029-5-ND | 1257290-SN74LS75D | SN74LS75D | SN74LS75D | SN74LS75D |
| Product Name | SN74LS75 Quad bistable latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Operating Current | 12 mA | |||||
| Propagation Delay | 40 ns | 9 ns | 9 ns | 9 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PDIP,SO,SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC |