Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SO 0 to 70
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 007129-SN74LS74ANSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 8mA
Family Name: SN74LS74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): SN74LS74AMG; SN74LS74AMELG; SN74LS74AM; SN74LS74AMEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE DUAL 1BIT 14SOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS74ANSR | 296-28880-1-ND | 007129-SN74LS74ANSR | SN74LS74ANSR | SN74LS74ANSR | SN74LS74ANSR |
| Product Name | SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear | Flip Flops | Logic - Logic - Flip Flops - SN74LS74ANSR | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||
| Propagation Delay | 40 ns | 40 ns | 40 ns | |||
| fMAX | 35 MHz | 33 MHz | 33 MHz | |||
| Operating Current | 8 mA | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |