Dual D-type positive-edge-trigge
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-PDIP 0 to 70
IC FF D-TYPE 2-ELE 1-BIT 14-PDIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS74ANE4 | 296-SN74LS74ANE4-ND | SN74LS74ANE4 | SN74LS74ANE4 |
| Product Name | SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Propagation Delay | 40 ns | 40 ns | ||
| fMAX | 35 MHz | |||
| Operating Current | 8 mA | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |