Texas Instruments SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74AN

Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-PDIP 0 to 70
Request a Quote
Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS74AN is a dual D-type flip-flop designed for use in various digital applications, including signal processing and military systems. It features a positive edge-triggered design, allowing for reliable data storage and transfer. The device operates within a supply voltage range of 4.75 V to 5.25 V and supports a maximum frequency of 33 MHz, making it suitable for high-speed applications. With a maximum propagation delay of 25 ns at 2.5 V and a capacitive load of 15 pF, it ensures quick response times. The output type is differential, with a high output current capability of 8 mA and a low output current of 400 µA. The SN74LS74AN is packaged in a 14-DIP format, facilitating through-hole mounting. It operates within a temperature range of 0°C to 70°C and is compliant with halogen-free standards. This part is actively produced and has an estimated end-of-life date in 2031, indicating its reliability for long-term projects.

Datasheet Summary
Powered by GS/AI

The SN74LS74AN is a dual D-type flip-flop designed for use in various digital applications, including signal processing and military systems. It features a positive edge-triggered design, allowing for reliable data storage and transfer. The device operates within a supply voltage range of 4.75 V to 5.25 V and supports a maximum frequency of 33 MHz, making it suitable for high-speed applications. With a maximum propagation delay of 25 ns at 2.5 V and a capacitive load of 15 pF, it ensures quick response times. The output type is differential, with a high output current capability of 8 mA and a low output current of 400 µA. The SN74LS74AN is packaged in a 14-DIP format, facilitating through-hole mounting. It operates within a temperature range of 0°C to 70°C and is compliant with halogen-free standards. This part is actively produced and has an estimated end-of-life date in 2031, indicating its reliability for long-term projects.

Suppliers

Company
Product
Description
Supplier Links
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear - SN74LS74AN - Texas Instruments
Dallas, TX, United States
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear
SN74LS74AN
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74AN
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-PDIP 0 to 70

Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-1668-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1668-5-ND
Flip Flops 296-1668-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS74AN
020174-SN74LS74AN
Logic - Logic - Flip Flops - SN74LS74AN 020174-SN74LS74AN
Manufacturer: Texas Instruments Win Source Part Number: 020174-SN74LS74AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 25ns @ 2.5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 8mA Family Name: SN74LS74 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 33MHz Alternative Parts (Cross-Reference): SN74LS74ANG; 74LS74AP-E; HD74LS74AP-E; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 020174-SN74LS74AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 25ns @ 2.5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 8mA
Family Name: SN74LS74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): SN74LS74ANG; 74LS74AP-E; HD74LS74AP-E;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Defence, Military & Aerospace

Buy Now Datasheet
Flip Flop ICs - 307597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
307597P
Flip Flop ICs 307597P
Dual D flip-flop,SN74LS74AN 4.75- 5.25V

Dual D flip-flop,SN74LS74AN 4.75- 5.25V

Supplier's Site
Flip Flop ICs - 9232348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
9232348
Flip Flop ICs 9232348
Dual D flip-flop,SN74LS74AN 4.75- 5.25V

Dual D flip-flop,SN74LS74AN 4.75- 5.25V

Supplier's Site
Flip Flop ICs - 307597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
307597
Flip Flop ICs 307597
Dual D flip-flop,SN74LS74AN 4.75- 5.25V

Dual D flip-flop,SN74LS74AN 4.75- 5.25V

Supplier's Site
Flip Flops - SN74LS74AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS74AN
Flip Flops SN74LS74AN
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Ic, Dual, D Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments - 33AH4906 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual, D Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments
33AH4906
Ic, Dual, D Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments 33AH4906
IC, DUAL, D FLIP-FLOP, 14DIP; Logic Family / Base Number:74LS74; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:33MHz; Output Current:16mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, DUAL, D FLIP-FLOP, 14DIP; Logic Family / Base Number:74LS74; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:33MHz; Output Current:16mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS74AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS74AN
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS74AN
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS74AN 296-1668-5-ND 020174-SN74LS74AN 307597P 9232348 SN74LS74AN 33AH4906 SN74LS74AN
Product Name SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear Flip Flops Logic - Logic - Flip Flops - SN74LS74AN Flip Flop ICs Flip Flop ICs Flip Flops Ic, Dual, D Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 40 ns 25 ns 25 ns 40 ns 13 ns
fMAX 35 MHz 33 MHz 33 MHz
Operating Current 8 mA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
3 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers