Dual D-type positive-edge-trigge
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Win Source Part Number: 1258457-SN74LS74ADG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 33 MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS74
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS74ADG4 | 1258457-SN74LS74ADG4 | SN74LS74ADG4-ND | SN74LS74ADG4 | SN74LS74ADG4 | SN74LS74ADG4 |
| Product Name | SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 40 ns | 40 ns | 40 ns | |||
| fMAX | 35 MHz | 33 MHz | 33 MHz | |||
| Operating Current | 8 mA | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |