Texas Instruments SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73ADRG4

Description
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70
Request a Quote
Description
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS73A is a dual J-K flip-flop with clear functionality, designed for use in digital circuits. It features two independent flip-flops that can be used for various applications requiring data storage and manipulation. The device operates with a supply voltage range of 4.75V to 5.25V and is compatible with standard TTL logic levels. Each flip-flop has a clear input that asynchronously resets the output to a low state, enhancing its versatility in circuit design. The package type is 14-SOIC, making it suitable for space-constrained applications. This component is ideal for engineers looking for reliable flip-flop solutions in their digital designs.

Datasheet Summary
Powered by GS/AI

The SN74LS73A is a dual J-K flip-flop with clear functionality, designed for use in digital circuits. It features two independent flip-flops that can be used for various applications requiring data storage and manipulation. The device operates with a supply voltage range of 4.75V to 5.25V and is compatible with standard TTL logic levels. Each flip-flop has a clear input that asynchronously resets the output to a low state, enhancing its versatility in circuit design. The package type is 14-SOIC, making it suitable for space-constrained applications. This component is ideal for engineers looking for reliable flip-flop solutions in their digital designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LS73A Dual J-K Flip-Flops with Clear - SN74LS73ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LS73A Dual J-K Flip-Flops with Clear
SN74LS73ADRG4
SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73ADRG4
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70

Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258471-SN74LS73ADRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258471-SN74LS73ADRG4
Win Source Part Number: 1258471-SN74LS73ADRG 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: JK Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 400µA, 8mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 45 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 6 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS73

Win Source Part Number: 1258471-SN74LS73ADRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: JK Type
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 45 MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS73

Buy Now Datasheet
Flip Flops - SN74LS73ADRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS73ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS73ADRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS73ADRG4
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - SN74LS73ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS73ADRG4
Flip Flops SN74LS73ADRG4
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74LS73ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS73ADRG4
Logic - Flip Flops SN74LS73ADRG4
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS73ADRG4 1258471-SN74LS73ADRG4 SN74LS73ADRG4-ND SN74LS73ADRG4 SN74LS73ADRG4 SN74LS73ADRG4
Product Name SN74LS73A Dual J-K Flip-Flops with Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K J-K
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 20 ns 20 ns 20 ns
fMAX 35 MHz 45 MHz 45 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers