Texas Instruments SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73AD

Description
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70
Request a Quote
Description
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K flip-flops with clear in a 14-pin SOIC package, operating from 0 to 70°C, with a tape and reel quantity of 2500 and RoHS compliance. The device has a lead finish of NIPDAU and a thermal rating of Level-1-260C-UNLIM.

Datasheet Summary
Powered by GS/AI

Dual J-K flip-flops with clear in a 14-pin SOIC package, operating from 0 to 70°C, with a tape and reel quantity of 2500 and RoHS compliance. The device has a lead finish of NIPDAU and a thermal rating of Level-1-260C-UNLIM.

Suppliers

Company
Product
Description
Supplier Links
SN74LS73A Dual J-K Flip-Flops with Clear - SN74LS73AD - Texas Instruments
Dallas, TX, United States
SN74LS73A Dual J-K Flip-Flops with Clear
SN74LS73AD
SN74LS73A Dual J-K Flip-Flops with Clear SN74LS73AD
Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70

Dual J-K Flip-Flops with Clear 14-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-34028-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-34028-5-ND
Flip Flops 296-34028-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74LS73AD - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS73AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS73AD
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS73AD
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - SN74LS73AD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS73AD
Logic - Flip Flops SN74LS73AD
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - SN74LS73AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS73AD
Flip Flops SN74LS73AD
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS73AD 296-34028-5-ND SN74LS73AD SN74LS73AD SN74LS73AD SN74LS73AD
Product Name SN74LS73A Dual J-K Flip-Flops with Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K J-K
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 20 ns 20 ns
fMAX 35 MHz 45 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74FCT273SC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers