Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DBR SN74LS640DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 795051-SN74LS640DBR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS640 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SN74LS640MEL; HD74LS640FP; SN74LS640DW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795051-SN74LS640DBR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS640 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SN74LS640MEL; HD74LS640FP; SN74LS640DW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DBR - 795051-SN74LS640DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DBR
795051-SN74LS640DBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DBR 795051-SN74LS640DBR
Manufacturer: Texas Instruments Win Source Part Number: 795051-SN74LS640DBR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS640 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): SN74LS640MEL; HD74LS640FP; SN74LS640DW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795051-SN74LS640DBR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): SN74LS640MEL; HD74LS640FP; SN74LS640DW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS640DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS640DBR
Buffers, Drivers, Receivers, Transceivers SN74LS640DBR
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 795051-SN74LS640DBR SN74LS640DBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS640DBR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details