Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC AM2917APC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860917-AM2917APC Operating Temperature Range: 0°C ~ 70°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860917-AM2917APC Operating Temperature Range: 0°C ~ 70°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC
860917-AM2917APC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC 860917-AM2917APC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860917-AM2917APC Operating Temperature Range: 0°C ~ 70°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860917-AM2917APC
Operating Temperature Range: 0°C ~ 70°C
Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP
Package: Bulk
Package: 20-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 860917-AM2917APC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details