SN74LS592NSR is an 8-bit binary counter with input registers in a 16-pin SOP package, operating from 0 to 70 °C, with a tape and reel packaging of 2000 units per reel. It features a lead finish of NIPDAU and a moisture sensitivity level of 1 at 260 °C peak reflow. The part has a component width of 10.4 mm, length of 12.0 mm, and thickness of 2.5 mm, mounted in a carrier tape with a pitch of 16.4 mm between cavities.
8-Bit Binary Counters With Input Registers 16-SO 0 to 70
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
IC COUNTER BIN W/REG 8BIT 16SO
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
IC BINARY COUNTER 8-BIT 16SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS592NSR | 296-29138-2-ND | SN74LS592NSR | SN74LS592NSR | SN74LS592NSR |
| Product Name | SN74LS592 8-Bit Binary Counters With Input Registers | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SO,SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Logic Family | LS | ||||
| Number of Stages (Bits) | 8 bits | ||||
| Operating Current | 60 mA |