Texas Instruments SN74LS590 8-Bit Binary Counters With Output Registers And 3-State Outputs SN74LS590NSR

Description
8-Bit Binary Counters With Output Registers And 3-State Outputs 16-SO 0 to 70
Request a Quote
Description
8-Bit Binary Counters With Output Registers And 3-State Outputs 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS590NSR is a binary counter IC designed for counting applications. It features an 8-bit positive edge-triggered counter with a 16-pin SO package. The device operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. It is suitable for various digital applications requiring reliable counting functionality. The product is available in quantities of 2000 units per reel, making it a viable option for both prototyping and production needs.

Datasheet Summary
Powered by GS/AI

The SN74LS590NSR is a binary counter IC designed for counting applications. It features an 8-bit positive edge-triggered counter with a 16-pin SO package. The device operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. It is suitable for various digital applications requiring reliable counting functionality. The product is available in quantities of 2000 units per reel, making it a viable option for both prototyping and production needs.

Suppliers

Company
Product
Description
Supplier Links
SN74LS590 8-Bit Binary Counters With Output Registers And 3-State Outputs - SN74LS590NSR - Texas Instruments
Dallas, TX, United States
SN74LS590 8-Bit Binary Counters With Output Registers And 3-State Outputs
SN74LS590NSR
SN74LS590 8-Bit Binary Counters With Output Registers And 3-State Outputs SN74LS590NSR
8-Bit Binary Counters With Output Registers And 3-State Outputs 16-SO 0 to 70

8-Bit Binary Counters With Output Registers And 3-State Outputs 16-SO 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-29929-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29929-2-ND
Counters, Dividers 296-29929-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS590NSR - 030202-SN74LS590NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS590NSR
030202-SN74LS590NSR
Logic - Logic - Counters, Dividers - SN74LS590NSR 030202-SN74LS590NSR
Manufacturer: Texas Instruments Win Source Part Number: 030202-SN74LS590NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030202-SN74LS590NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SN74LS590NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS590NSR
Counters, Dividers SN74LS590NSR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS590NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS590NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS590NSR
IC BINARY COUNTER 8-BIT 16SO

IC BINARY COUNTER 8-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74LS590NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS590NSR
Logic - Counters, Dividers SN74LS590NSR
IC COUNTER BIN 8BIT W/REG 16SO

IC COUNTER BIN 8BIT W/REG 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS590NSR 296-29929-2-ND 030202-SN74LS590NSR SN74LS590NSR SN74LS590NSR SN74LS590NSR
Product Name SN74LS590 8-Bit Binary Counters With Output Registers And 3-State Outputs Counters, Dividers Logic - Logic - Counters, Dividers - SN74LS590NSR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Output Characteristics 3-State
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; "16-SOIC (0.209"", 5.30mm Width)" 16-SO SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
9 suppliers
SN54HC4040 Asynchronous 12-Bit Binary Counters - 8500401FA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BEE4 - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details