8-Bit Binary Counters With Output Registers And 3-State Outputs 16-PDIP 0 to 70
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, PDIP16
IC BIN CNTR W/OUTPUT-REG 16-DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 8-BIT 16DIP
IC, 74LS, BINARY COUNTER, PDIP16; Logic Family / Base Number:74LS590; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:255; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic RoHS Compliant: Yes
8 BIT BINARY COUNTER, DIP-16; Logic Family / Base Number:74LS590; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:255; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS590N | 296-3718-5-ND | SN74LS590N | SN74LS590N | SN74LS590N | SN74LS590N | 64AH8745 |
| Product Name | SN74LS590 8-Bit Binary Counters With Output Registers And 3-State Outputs | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, 74Ls, Binary Counter, Pdip16; Logic Family / Base Number Texas Instruments | |
| Output Characteristics | 3-State | ||||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75V | ||||
| Package Type | PDIP,SO,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Logic Family | LS | TTL | |||||
| Number of Stages (Bits) | 8 bits |