8-Bit Binary Counters With Output Registers And 3-State Outputs 16-SOIC 0 to 70
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, PDSO16
Win Source Part Number: 1258952-SN74LS590D
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS590D,296-
Base Product Number: 74LS590
IC 8-BIT BINARY COUNTER 16-SOIC
IC BINARY COUNTER 8-BIT 16SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS590D | 296-3717-5-ND | SN74LS590D | 1258952-SN74LS590D | SN74LS590D | SN74LS590D | SN74LS590D |
| Product Name | SN74LS590 8-Bit Binary Counters With Output Registers And 3-State Outputs | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Output Characteristics | 3-State | ||||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | ||||
| Package Type | PDIP,SO,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | LS | TTL | |||||
| Number of Stages (Bits) | 8 bits |