Texas Instruments SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates SN74LS51DR

Description
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates - SN74LS51DR - Texas Instruments
Dallas, TX, United States
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates
SN74LS51DR
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates SN74LS51DR
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70

2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-28985-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-28985-2-ND
Gates and Inverters - Multi-Function, Configurable 296-28985-2-ND
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51DR - 110302-SN74LS51DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51DR
110302-SN74LS51DR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51DR 110302-SN74LS51DR
Manufacturer: Texas Instruments Win Source Part Number: 110302-SN74LS51DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND/OR/INVERT Gate Number of Inputs: 10 Input (3, 3, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 400μA, 8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110302-SN74LS51DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 10 Input (3, 3, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 400μA, 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 8mA SOIC Logic IC
770-SN74LS51DR
5V 8mA SOIC Logic IC 770-SN74LS51DR
AND-OR-Invert Gate IC, 5-Input, 2-Wide, SOIC, 5V, 8mA Product overview: SN74LS51DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LS51DR can be used for catalog matching and distributor lookup.

AND-OR-Invert Gate IC, 5-Input, 2-Wide, SOIC, 5V, 8mA Product overview: SN74LS51DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LS51DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LS51DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LS51DR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LS51DR
IC GATE AND-OR INV 3-INP 14SOIC

IC GATE AND-OR INV 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS51DR
Logic Gates SN74LS51DR
Logic Gates AND-OR-Invert Gate

Logic Gates AND-OR-Invert Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LS51DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LS51DR
Gates and Inverters - Multi-Function, Configurable SN74LS51DR
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LS51DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LS51DR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LS51DR
IC GATE AND-OR INV 3-INP 14SOIC

IC GATE AND-OR INV 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS51DR 296-28985-2-ND 110302-SN74LS51DR 770-SN74LS51DR SN74LS51DR SN74LS51DR SN74LS51DR SN74LS51DR
Product Name SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51DR 5V 8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND; OR NOT; AND; OR; AND/OR/INVERT Gate OR GATE NOT; AND AND; OR; AND/OR/INVERT Gate NOT; AND
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 20 ns 20 ns
Operating Current 0.0140 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details