Texas Instruments SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates SN74LS51D

Description
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates - SN74LS51D - Texas Instruments
Dallas, TX, United States
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates
SN74LS51D
SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates SN74LS51D
2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70

2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS51D - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-34005-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-34005-5-ND
Gates and Inverters - Multi-Function, Configurable 296-34005-5-ND
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51D - 065560-SN74LS51D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51D
065560-SN74LS51D
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51D 065560-SN74LS51D
Manufacturer: Texas Instruments Win Source Part Number: 065560-SN74LS51D Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND/OR/INVERT Gate Number of Inputs: 10 Input (3, 3, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 400μA, 8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 065560-SN74LS51D
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 10 Input (3, 3, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 400μA, 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
770-SN74LS51D
5V SOIC Logic IC 770-SN74LS51D
AND-OR-Invert Logic Gate IC, 5-Input, 2-Wide, SOIC, 5V Product overview: SN74LS51D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LS51D can be used for catalog matching and distributor lookup.

AND-OR-Invert Logic Gate IC, 5-Input, 2-Wide, SOIC, 5V Product overview: SN74LS51D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LS51D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LS51D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LS51D
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LS51D
IC AND-OR-INVERT GATE 14-SOIC

IC AND-OR-INVERT GATE 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS51D
Logic Gates SN74LS51D
Logic Gates AND-OR-Invert Gate

Logic Gates AND-OR-Invert Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LS51D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LS51D
Logic - Gates and Inverters - Multi-Function, Configurable SN74LS51D
IC AND-OR-INVERT GATE 14-SOIC

IC AND-OR-INVERT GATE 14-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LS51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LS51D
Gates and Inverters - Multi-Function, Configurable SN74LS51D
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS51D SN74LS51D 296-34005-5-ND 065560-SN74LS51D 770-SN74LS51D SN74LS51D SN74LS51D SN74LS51D SN74LS51D
Product Name SN74LS51 2-Wide 2-Input and 2-Wide 3-Input AND-OR-Invert Gates Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS51D 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR AND NOT; AND; OR NOT; AND; OR; AND/OR/INVERT Gate OR GATE, Inverter NOT; AND NOT; AND AND; OR; AND/OR/INVERT Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 20 ns 20 ns
Operating Current 0.0140 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details