Texas Instruments SN74LS393 Dual 4-Bit Binary Counters SN74LS393NSR

Description
Dual 4-Bit Binary Counters 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS393 Dual 4-Bit Binary Counters - SN74LS393NSR - Texas Instruments
Dallas, TX, United States
SN74LS393 Dual 4-Bit Binary Counters
SN74LS393NSR
SN74LS393 Dual 4-Bit Binary Counters SN74LS393NSR
Dual 4-Bit Binary Counters 14-SO 0 to 70

Dual 4-Bit Binary Counters 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS393NSR - 140887-SN74LS393NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS393NSR
140887-SN74LS393NSR
Logic - Logic - Counters, Dividers - SN74LS393NSR 140887-SN74LS393NSR
Manufacturer: Texas Instruments Win Source Part Number: 140887-SN74LS393NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140887-SN74LS393NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-SN74LS393NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LS393NSRCT-ND
Counters, Dividers 296-SN74LS393NSRCT-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74LS393NSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LS393NSRDKR-ND
Counters, Dividers 296-SN74LS393NSRDKR-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74LS393NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74LS393NSRTR-ND
Counters, Dividers 296-SN74LS393NSRTR-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Buy Now Datasheet
Counters, Dividers - SN74LS393NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS393NSR
Counters, Dividers SN74LS393NSR
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS393NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS393NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS393NSR
IC BINARY COUNTER DL 4BIT 14SO

IC BINARY COUNTER DL 4BIT 14SO

Supplier's Site
Logic - Counters, Dividers - SN74LS393NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS393NSR
Logic - Counters, Dividers SN74LS393NSR
IC COUNTER BIN 4BIT DUAL 14SO

IC COUNTER BIN 4BIT DUAL 14SO

Supplier's Site Datasheet
Counter/Divider Dual 4-Bit Binary UP 14-Pin SOP T/R - 815-SN74LS393NSR - Utmel Electronic Limited
Hong Kong, China
Counter/Divider Dual 4-Bit Binary UP 14-Pin SOP T/R
815-SN74LS393NSR
Counter/Divider Dual 4-Bit Binary UP 14-Pin SOP T/R 815-SN74LS393NSR
Counter/Divider Dual 4-Bit Binary UP 14-Pin SOP T/R

Counter/Divider Dual 4-Bit Binary UP 14-Pin SOP T/R

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS393NSR 140887-SN74LS393NSR 296-SN74LS393NSRCT-ND SN74LS393NSR SN74LS393NSR SN74LS393NSR 815-SN74LS393NSR
Product Name SN74LS393 Dual 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74LS393NSR Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counter/Divider Dual 4-Bit Binary UP 14-Pin SOP T/R
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 5V; 5V
Package Type PDIP,SO,SOIC SOP; 14-SOP SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOIC; 14-SOIC (0.209\", 5.30mm Width) SOIC SOIC; 14-SOIC (0.209, 5.30mm Width)
Logic Family LS TTL; TTL
Number of Stages (Bits) 4 bits
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 9316FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type 16-CFlatpack
Clock Frequency 25 MHz
View Details
2 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BMT - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers