Texas Instruments CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter CD74HCT390M96

Description
High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390M96 - Texas Instruments
Dallas, TX, United States
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter
CD74HCT390M96
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter CD74HCT390M96
High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125

High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT390M96 - 106214-CD74HCT390M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT390M96
106214-CD74HCT390M96
Logic - Logic - Counters, Dividers - CD74HCT390M96 106214-CD74HCT390M96
Manufacturer: Texas Instruments Win Source Part Number: 106214-CD74HCT390M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 27MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106214-CD74HCT390M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 27MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-31615-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31615-1-ND
Counters, Dividers 296-31615-1-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31615-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31615-6-ND
Counters, Dividers 296-31615-6-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31615-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31615-2-ND
Counters, Dividers 296-31615-2-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD74HCT390M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT390M96
Logic - Counters, Dividers CD74HCT390M96
IC DUAL DECADE RIP COUNTR 16SOIC

IC DUAL DECADE RIP COUNTR 16SOIC

Supplier's Site Datasheet
Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr - 815-CD74HCT390M96 - Utmel Electronic Limited
Hong Kong, China
Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr
815-CD74HCT390M96
Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr 815-CD74HCT390M96
Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr

Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT390M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT390M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT390M96
IC DECADE COUNTR DL 4BIT 16SOIC

IC DECADE COUNTR DL 4BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HCT390M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT390M96
Counters, Dividers CD74HCT390M96
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT390M96 106214-CD74HCT390M96 296-31615-1-ND CD74HCT390M96 815-CD74HCT390M96 CD74HCT390M96 CD74HCT390M96
Product Name CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter Logic - Logic - Counters, Dividers - CD74HCT390M96 Counters, Dividers Logic - Counters, Dividers Counter ICs Hi-Spd CMOS Logic Dual Decade Rpl Cntr Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 5V; 5V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC161 Synchronous 4-Bit Binary Counters - 8407501FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BE - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
SN54LS161A Synchronous 4-Bit Counters - JM38510/31504BEA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024M - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
6 suppliers