Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
4-Ch 2-Input NAND Gate IC, 5V, SOIC, 32ns, Open-Collector Product overview: SN74LS38DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38DR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
Logic Gates Quad 2-input pos-NAND buffers
IC GATE NAND OPEN 4CH 2IN 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS38DR | SN74LS38DR | 705-SN74LS38DR | 296-29733-1-ND | SN74LS38DR | SN74LS38DR | SN74LS38DR | SN74LS38DR | SN74LS38DR |
| Product Name | SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs | 5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | Buffer/Driver; NAND | AND; NAND | NAND; NAND GATE | NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |||
| Logic Family | LS | TTL | |||||||
| Propagation Delay | 32 ns | 32 ns | 32 ns | 32 ns | |||||
| Operating Current | 0.0120 mA | 24 mA | 24 mA | 2 mA |