Texas Instruments SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38DBR

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SSOP
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs - SN74LS38DBR - Texas Instruments
Dallas, TX, United States
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs
SN74LS38DBR
SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs SN74LS38DBR
Quad 2-input positive-NAND buffers with open collector outputs 14-SSOP

Quad 2-input positive-NAND buffers with open collector outputs 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS38DBR - 137494-SN74LS38DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS38DBR
137494-SN74LS38DBR
Logic - Logic - Gates and Inverters - SN74LS38DBR 137494-SN74LS38DBR
Manufacturer: Texas Instruments Win Source Part Number: 137494-SN74LS38DBR Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Current - Quiescent (Max): 2mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137494-SN74LS38DBR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Current - Quiescent (Max): 2mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-38243-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38243-2-ND
Gates and Inverters 296-38243-2-ND
NAND Gate IC 4 Channel Open Collector 14-SSOP

NAND Gate IC 4 Channel Open Collector 14-SSOP

Buy Now Datasheet
Quad 5.25V SSOP Logic IC - 705-SN74LS38DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.25V SSOP Logic IC
705-SN74LS38DBR
Quad 5.25V SSOP Logic IC 705-SN74LS38DBR
Quad 2-Input NAND Buffer IC, Open Collector, 5.25V, SSOP Product overview: SN74LS38DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38DBR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer IC, Open Collector, 5.25V, SSOP Product overview: SN74LS38DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS38DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LS38DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS38DBR
Gates and Inverters SN74LS38DBR
NAND Gate IC 4 Channel Open Collector 14-SSOP

NAND Gate IC 4 Channel Open Collector 14-SSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS38DBR
Logic Gates SN74LS38DBR
Logic Gates Quad 2input Positive NAND buffers

Logic Gates Quad 2input Positive NAND buffers

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS38DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS38DBR
Logic - Gates and Inverters SN74LS38DBR
IC GATE NAND OPEN 4CH 2IN 14SSOP

IC GATE NAND OPEN 4CH 2IN 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS38DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS38DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS38DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS38DBR 137494-SN74LS38DBR 296-38243-2-ND 705-SN74LS38DBR SN74LS38DBR SN74LS38DBR SN74LS38DBR SN74LS38DBR SN74LS38DBR
Product Name SN74LS38 Quad 2-input positive-NAND buffers with open collector outputs Logic - Logic - Gates and Inverters - SN74LS38DBR Gates and Inverters Quad 5.25V SSOP Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate NAND Buffer/Driver; NAND; NAND GATE, Buffer AND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 32 ns 32 ns 32 ns 32 ns
Operating Current 0.0120 mA 24 mA 2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details