Texas Instruments SN74LS37 Quad 2-input positive-NAND buffers SN74LS37NSR

Description
Quad 2-input positive-NAND buffers 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS37 Quad 2-input positive-NAND buffers - SN74LS37NSR - Texas Instruments
Dallas, TX, United States
SN74LS37 Quad 2-input positive-NAND buffers
SN74LS37NSR
SN74LS37 Quad 2-input positive-NAND buffers SN74LS37NSR
Quad 2-input positive-NAND buffers 14-SO 0 to 70

Quad 2-input positive-NAND buffers 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V 24mA Logic IC
705-SN74LS37NSR
5V 24mA Logic IC 705-SN74LS37NSR
4-Ch 2-In NAND Gate IC, 5V, 24mA, 24ns, SOP, Bipolar Product overview: SN74LS37NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS37NSR can be used for catalog matching and distributor lookup.

4-Ch 2-In NAND Gate IC, 5V, 24mA, 24ns, SOP, Bipolar Product overview: SN74LS37NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS37NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS37NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-29373-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29373-2-ND
Gates and Inverters 296-29373-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS37NSR - 126769-SN74LS37NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS37NSR
126769-SN74LS37NSR
Logic - Logic - Gates and Inverters - SN74LS37NSR 126769-SN74LS37NSR
Manufacturer: Texas Instruments Win Source Part Number: 126769-SN74LS37NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1.2mA, 24mA Max Propagation Delay @ V, Max CL: 24ns @ 5V, 45pF Current - Quiescent (Max): 2mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126769-SN74LS37NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1.2mA, 24mA
Max Propagation Delay @ V, Max CL: 24ns @ 5V, 45pF
Current - Quiescent (Max): 2mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS37NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS37NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS37NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74LS37NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS37NSR
Gates and Inverters SN74LS37NSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS37NSR
Logic Gates SN74LS37NSR
Logic Gates Quad 2-input pos- NAND buffer

Logic Gates Quad 2-input pos- NAND buffer

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS37NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS37NSR
Logic - Gates and Inverters SN74LS37NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS37NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS37NSR
Gates and Inverters SN74LS37NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS37NSR 705-SN74LS37NSR SN74LS37NSR 296-29373-2-ND 126769-SN74LS37NSR SN74LS37NSR SN74LS37NSR SN74LS37NSR SN74LS37NSR SN74LS37NSR
Product Name SN74LS37 Quad 2-input positive-NAND buffers 5V 24mA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS37NSR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE AND; NAND NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 22 ns 24 ns 24 ns 24 ns 24 ns
Operating Current 0.0540 mA 24 mA 2 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-5413DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details