Texas Instruments SN74LS377 Octal D-Type Flip-Flops With Clock Enable SN74LS377NSR

Description
Octal D-Type Flip-Flops With Clock Enable 20-SO 0 to 70
Request a Quote
Description
Octal D-Type Flip-Flops With Clock Enable 20-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS377NSR is an octal D-type flip-flop with clock enable functionality, designed for use in digital circuits. It features 20 pins and operates within a temperature range of 0 to 70 degrees Celsius. The device is available in a small outline package (SOP) and is suitable for applications requiring reliable data storage and transfer. The flip-flops can be used to store and manipulate data in various digital systems, making them versatile components for engineers. The product is compliant with RoHS standards and is available in large tape and reel quantities, facilitating easy integration into production environments.

Datasheet Summary
Powered by GS/AI

The SN74LS377NSR is an octal D-type flip-flop with clock enable functionality, designed for use in digital circuits. It features 20 pins and operates within a temperature range of 0 to 70 degrees Celsius. The device is available in a small outline package (SOP) and is suitable for applications requiring reliable data storage and transfer. The flip-flops can be used to store and manipulate data in various digital systems, making them versatile components for engineers. The product is compliant with RoHS standards and is available in large tape and reel quantities, facilitating easy integration into production environments.

Suppliers

Company
Product
Description
Supplier Links
SN74LS377 Octal D-Type Flip-Flops With Clock Enable - SN74LS377NSR - Texas Instruments
Dallas, TX, United States
SN74LS377 Octal D-Type Flip-Flops With Clock Enable
SN74LS377NSR
SN74LS377 Octal D-Type Flip-Flops With Clock Enable SN74LS377NSR
Octal D-Type Flip-Flops With Clock Enable 20-SO 0 to 70

Octal D-Type Flip-Flops With Clock Enable 20-SO 0 to 70

Buy Now Datasheet
Flip Flops - 296-29917-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-29917-2-ND
Flip Flops 296-29917-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS377NSR
138939-SN74LS377NSR
Logic - Logic - Flip Flops - SN74LS377NSR 138939-SN74LS377NSR
Manufacturer: Texas Instruments Win Source Part Number: 138939-SN74LS377NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 28mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138939-SN74LS377NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 28mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LS377NSR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20

D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Flip Flops - SN74LS377NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS377NSR
Flip Flops SN74LS377NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74LS377NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS377NSR
Logic - Flip Flops SN74LS377NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS377NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS377NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS377NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS377NSR 296-29917-2-ND 138939-SN74LS377NSR SN74LS377NSR SN74LS377NSR SN74LS377NSR SN74LS377NSR
Product Name SN74LS377 Octal D-Type Flip-Flops With Clock Enable Flip Flops Logic - Logic - Flip Flops - SN74LS377NSR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns 27 ns
fMAX 35 MHz 40 MHz 40 MHz
Operating Current 28 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers