Texas Instruments SN74LS377 Octal D-Type Flip-Flops With Clock Enable SN74LS377NE4

Description
Octal D-Type Flip-Flops With Clock Enable 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clock Enable 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS377 Octal D-Type Flip-Flops With Clock Enable - SN74LS377NE4 - Texas Instruments
Dallas, TX, United States
SN74LS377 Octal D-Type Flip-Flops With Clock Enable
SN74LS377NE4
SN74LS377 Octal D-Type Flip-Flops With Clock Enable SN74LS377NE4
Octal D-Type Flip-Flops With Clock Enable 20-PDIP 0 to 70

Octal D-Type Flip-Flops With Clock Enable 20-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS377NE4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDIP20

D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDIP20

Supplier's Site Datasheet
Flip Flops - 296-SN74LS377NE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

Buy Now Datasheet
Flip Flops - SN74LS377NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS377NE4
Flip Flops SN74LS377NE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - SN74LS377NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS377NE4
Flip Flops SN74LS377NE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS377NE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS377NE4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS377NE4 SN74LS377NE4 296-SN74LS377NE4-ND SN74LS377NE4 SN74LS377NE4
Product Name SN74LS377 Octal D-Type Flip-Flops With Clock Enable Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns
fMAX 35 MHz
Operating Current 28 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details