Texas Instruments SN74LS377 Octal D-Type Flip-Flops With Clock Enable SN74LS377DWR

Description
Octal D-Type Flip-Flops With Clock Enable 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clock Enable 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS377 Octal D-Type Flip-Flops With Clock Enable - SN74LS377DWR - Texas Instruments
Dallas, TX, United States
SN74LS377 Octal D-Type Flip-Flops With Clock Enable
SN74LS377DWR
SN74LS377 Octal D-Type Flip-Flops With Clock Enable SN74LS377DWR
Octal D-Type Flip-Flops With Clock Enable 20-SOIC 0 to 70

Octal D-Type Flip-Flops With Clock Enable 20-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS377DWR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20

D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS377DWR
030201-SN74LS377DWR
Logic - Logic - Flip Flops - SN74LS377DWR 030201-SN74LS377DWR
Manufacturer: Texas Instruments Win Source Part Number: 030201-SN74LS377DWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 28mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030201-SN74LS377DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 28mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-3703-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3703-2-ND
Flip Flops 296-3703-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-3703-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3703-1-ND
Flip Flops 296-3703-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LS377DWRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC

IC FF D-TYPE 1-ELE 8-BIT 20-SOIC

Buy Now Datasheet
Flip Flops - SN74LS377DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS377DWR
Flip Flops SN74LS377DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS377DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS377DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS377DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74LS377DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS377DWR
Logic - Flip Flops SN74LS377DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS377DWR SN74LS377DWR 030201-SN74LS377DWR 296-3703-2-ND SN74LS377DWR SN74LS377DWR SN74LS377DWR
Product Name SN74LS377 Octal D-Type Flip-Flops With Clock Enable Logic - Logic - Flip Flops - SN74LS377DWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns 27 ns
fMAX 35 MHz 40 MHz 40 MHz
Operating Current 28 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details