Texas Instruments SN74LS375 Quad bistable latches SN74LS375NSRE4

Description
Quad bistable latches 16-SO 0 to 70
Request a Quote
Description
Quad bistable latches 16-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS375N is a D-Type Transparent Latch featuring four channels with a 1:1 differential configuration. It is housed in a 16-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This latch is RoHS compliant and designed for use in various digital applications, providing reliable data storage and transfer capabilities. The device is currently active and recommended for new designs, making it a suitable choice for engineers looking for dependable latch solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SN74LS375N is a D-Type Transparent Latch featuring four channels with a 1:1 differential configuration. It is housed in a 16-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This latch is RoHS compliant and designed for use in various digital applications, providing reliable data storage and transfer capabilities. The device is currently active and recommended for new designs, making it a suitable choice for engineers looking for dependable latch solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
SN74LS375 Quad bistable latches - SN74LS375NSRE4 - Texas Instruments
Dallas, TX, United States
SN74LS375 Quad bistable latches
SN74LS375NSRE4
SN74LS375 Quad bistable latches SN74LS375NSRE4
Quad bistable latches 16-SO 0 to 70

Quad bistable latches 16-SO 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257294-SN74LS375NSRE4
Integrated Circuits (ICs) - Logic - Latches 1257294-SN74LS375NSRE4
Win Source Part Number: 1257294-SN74LS375NSR E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 400µA, 8mA Independent Circuits: 4 Delay Time - Propagation: 12ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS37 Product Status: Obsolete

Win Source Part Number: 1257294-SN74LS375NSRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 4
Delay Time - Propagation: 12ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS37
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LS375NSRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO

Buy Now Datasheet
Latches - SN74LS375NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO

Buy Now Datasheet
Logic - Latches - SN74LS375NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS375NSRE4
Logic - Latches SN74LS375NSRE4
IC QUAD BISTABLE LATCH 16SO

IC QUAD BISTABLE LATCH 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LS375NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS375NSRE4
Integrated Circuits (ICs) - Logic - Latches SN74LS375NSRE4
IC QUAD BISTABLE LATCH 16SO

IC QUAD BISTABLE LATCH 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS375NSRE4 1257294-SN74LS375NSRE4 SN74LS375NSRE4-ND SN74LS375NSRE4 SN74LS375NSRE4 SN74LS375NSRE4
Product Name SN74LS375 Quad bistable latches Integrated Circuits (ICs) - Logic - Latches Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 12 mA
Propagation Delay 30 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SO,SOIC SOIC "16-SOIC (0.209"", 5.30mm Width)"; SOIC 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 9334DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details