Texas Instruments High-Performance Analog Latches SN74LS375NS

Description
IC QUAD BISTABLE LATCH 16SO
Request a Quote Datasheet
Description
IC QUAD BISTABLE LATCH 16SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS375NS - Rochester Electronics
Newburyport, MA, United States
IC QUAD BISTABLE LATCH 16SO

IC QUAD BISTABLE LATCH 16SO

Supplier's Site Datasheet
Latches - SN74LS375NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LS375NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS375NS
Integrated Circuits (ICs) - Logic - Latches SN74LS375NS
IC QUAD BISTABLE LATCH 16SO

IC QUAD BISTABLE LATCH 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74LS375NS SN74LS375NS SN74LS375NS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; PDIP; PDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
 - 74HCT573BQ/S400X - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT764-1-20
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers