D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Win Source Part Number: 1257293-SN74LS375DRG
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 4
Delay Time - Propagation: 12ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS37
Product Status: Obsolete
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC D-TYPE LATCH QD DIFF 16SOIC
IC D-TYPE LATCH QD DIFF 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS375DRG4-ND | 1257293-SN74LS375DRG4 | SN74LS375DRG4 | SN74LS375DRG4 | SN74LS375DRG4 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | Differential | ||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |