Quad bistable latches in a 16-pin SOIC package with an operating temperature range of 0 to 70 °C.
Quad bistable latches 16-SOIC 0 to 70
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 795045-SN74LS375D
Series: 74LS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 4
Delay Time - Propagation: 12ns
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74LS375NSR; HD74LS375FPEL; HD74LS375FP; SN74LS375D;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC QUAD BISTABLE LATCH 16-SOIC
IC QUAD BISTABLE LATCH 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS375D | 296-33999-5-ND | 795045-SN74LS375D | SN74LS375D | SN74LS375D | SN74LS375D |
| Product Name | SN74LS375 Quad bistable latches | Latches | Logic - Logic - Latches - SN74LS375D | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||
| Operating Current | 12 mA | |||||
| Propagation Delay | 30 ns | 12 ns | 12 ns | 12 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PDIP,SO,SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |