Texas Instruments Flip Flops SN74LS374NS

Description
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74LS374NS-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

Buy Now Datasheet
Flip Flops - SN74LS374NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS374NS
Flip Flops SN74LS374NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS374NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS374NS
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74LS374NS-ND SN74LS374NS SN74LS374NS
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State
Propagation Delay 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74HC10D/S400,118 - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type SO14
View Details