IC FF D-TYPE 1-ELE 8-BIT 20-SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74LS374DB-ND | SN74LS374DB | SN74LS374DB |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 28 ns |