Texas Instruments SN74LS373 Octal D-type Transparent Latches with 3-state Outputs SN74LS373NSR

Description
Octal D-type Transparent Latches with 3-state Outputs 20-SO 0 to 70
Request a Quote
Description
Octal D-type Transparent Latches with 3-state Outputs 20-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS373 Octal D-type Transparent Latch features eight latches with 3-state outputs, designed for driving capacitive loads and interfacing with bus systems without additional components. The device allows full parallel access for loading and includes buffered control inputs for improved noise rejection. The latches operate in a transparent mode when the enable input is high, allowing the Q outputs to follow the D inputs. When the enable input is low, the outputs retain the last data state. The high-impedance state can be activated via a buffered output-control input, ensuring minimal loading on the bus lines. This product is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The SN74LS373 is available in various package options, including the NS package.

Datasheet Summary
Powered by GS/AI

The SN74LS373 Octal D-type Transparent Latch features eight latches with 3-state outputs, designed for driving capacitive loads and interfacing with bus systems without additional components. The device allows full parallel access for loading and includes buffered control inputs for improved noise rejection. The latches operate in a transparent mode when the enable input is high, allowing the Q outputs to follow the D inputs. When the enable input is low, the outputs retain the last data state. The high-impedance state can be activated via a buffered output-control input, ensuring minimal loading on the bus lines. This product is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The SN74LS373 is available in various package options, including the NS package.

Suppliers

Company
Product
Description
Supplier Links
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs - SN74LS373NSR - Texas Instruments
Dallas, TX, United States
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs
SN74LS373NSR
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs SN74LS373NSR
Octal D-type Transparent Latches with 3-state Outputs 20-SO 0 to 70

Octal D-type Transparent Latches with 3-state Outputs 20-SO 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LS373NSR
130891-SN74LS373NSR
Logic - Logic - Latches - SN74LS373NSR 130891-SN74LS373NSR
Manufacturer: Texas Instruments Win Source Part Number: 130891-SN74LS373NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 12ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 130891-SN74LS373NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 12ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-31857-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-31857-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-31857-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - SN74LS373NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LS373NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS373NSR
Integrated Circuits (ICs) - Logic - Latches SN74LS373NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Logic - Latches - SN74LS373NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS373NSR
Logic - Latches SN74LS373NSR
IC OCT TRANSP D-TYP LATCH 20SO

IC OCT TRANSP D-TYP LATCH 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS373NSR 130891-SN74LS373NSR 296-31857-1-ND SN74LS373NSR SN74LS373NSR SN74LS373NSR
Product Name SN74LS373 Octal D-type Transparent Latches with 3-state Outputs Logic - Logic - Latches - SN74LS373NSR Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 40 mA
Propagation Delay 18 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers