Texas Instruments SN74LS373 Octal D-type Transparent Latches with 3-state Outputs SN74LS373N

Description
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs - SN74LS373N - Texas Instruments
Dallas, TX, United States
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs
SN74LS373N
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs SN74LS373N
Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Octal D-type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-1660-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LS373N
082350-SN74LS373N
Logic - Logic - Latches - SN74LS373N 082350-SN74LS373N
Manufacturer: Texas Instruments Win Source Part Number: 082350-SN74LS373N Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Family Name: SN74LS373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 12ns Alternative Parts (Cross-Reference): SN74LS373H; SN74LS373NG; HD74LS373P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 082350-SN74LS373N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Family Name: SN74LS373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 12ns
Alternative Parts (Cross-Reference): SN74LS373H; SN74LS373NG; HD74LS373P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Latch ICs - 6195592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
6195592
Latch ICs 6195592
Octal transparent latch,SN74LS373N DIP20

Octal transparent latch,SN74LS373N DIP20

Supplier's Site
Integrated Circuits (ICs) - Logic - Latches - SN74LS373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS373N
Integrated Circuits (ICs) - Logic - Latches SN74LS373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Ic, D Type, Latch, Decoder/demux, 20Dip; Logic Family / Base Number Texas Instruments - 29AH7577 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D Type, Latch, Decoder/demux, 20Dip; Logic Family / Base Number Texas Instruments
29AH7577
Ic, D Type, Latch, Decoder/demux, 20Dip; Logic Family / Base Number Texas Instruments 29AH7577
IC, D TYPE, LATCH, DECODER/DEMUX, 20DIP; Logic Family / Base Number:74LS373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply RoHS Compliant: Yes

IC, D TYPE, LATCH, DECODER/DEMUX, 20DIP; Logic Family / Base Number:74LS373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site
Latches - SN74LS373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74LS373N
Latches SN74LS373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS373N 296-1660-5-ND 082350-SN74LS373N 6195592 SN74LS373N 29AH7577 SN74LS373N
Product Name SN74LS373 Octal D-type Transparent Latches with 3-state Outputs Latches Logic - Logic - Latches - SN74LS373N Latch ICs Integrated Circuits (ICs) - Logic - Latches Ic, D Type, Latch, Decoder/demux, 20Dip; Logic Family / Base Number Texas Instruments Latches
Latch Type Transparent-D Transparent-D Transparent-D; D type
Output Characteristics 3-State 3-State 3 state
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Operating Current 40 mA
Propagation Delay 18 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - 5962-8606201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers