The SN74LS373DW is an octal D-type transparent latch featuring 3-state outputs, designed for driving capacitive loads in bus-organized systems. It allows for full parallel access for loading data, making it suitable for applications such as buffer registers and I/O ports. The device operates with buffered control inputs and includes a clock-enable input with hysteresis, enhancing noise rejection. The outputs can be placed in a high-impedance state, allowing for flexible bus interfacing without additional components. This part is available in a 20-pin SOIC package and operates within a temperature range of 0°C to 70°C.
Octal D-type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 896682-SN74LS373DW
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS373
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS373DWE4, -SN74LS373DW-NDR, SN74LS373DWG4, 296-1659, 296-1659-5, SN74LS373DWG4-ND, 927-SN74LS373DW, 927-SN74LS373DW-ND, SN74LS373DWE4-ND
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC, OCTAL D LATCH, SMD, 74LC373; Logic Family / Base Number:74LS373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT D-TYPE LATCH 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS373DW | 296-1659-5-ND | 896682-SN74LS373DW | SN74LS373DW | 28AH5087 | SN74LS373DW | SN74LS373DW |
| Product Name | SN74LS373 Octal D-type Transparent Latches with 3-state Outputs | Latches | Logic - Logic - Latches - SN74LS373DW | Latches | Ic, Octal D Latch, Smd, 74Lc373; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Operating Current | 40 mA | ||||||
| Propagation Delay | 18 ns | 12 ns | 12 ns | 12 ns |