Texas Instruments SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs SN74LS33N

Description
Quad 2-input positive-NOR buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs - SN74LS33N - Texas Instruments
Dallas, TX, United States
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs
SN74LS33N
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs SN74LS33N
Quad 2-input positive-NOR buffers with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-NOR buffers with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
5V 24mA Logic IC - 705-SN74LS33N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 24mA Logic IC
705-SN74LS33N
5V 24mA Logic IC 705-SN74LS33N
4-Ch NOR Gate IC, 2-Input, 5V, 24mA, 32ns, PDIP Product overview: SN74LS33N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS33N can be used for catalog matching and distributor lookup.

4-Ch NOR Gate IC, 2-Input, 5V, 24mA, 32ns, PDIP Product overview: SN74LS33N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS33N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS33N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-3699-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3699-5-ND
Gates and Inverters 296-3699-5-ND
NOR Gate IC 4 Channel Open Collector 14-PDIP

NOR Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS33N - 765577-SN74LS33N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS33N
765577-SN74LS33N
Logic - Logic - Gates and Inverters - SN74LS33N 765577-SN74LS33N
Manufacturer: Texas Instruments Win Source Part Number: 765577-SN74LS33N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS33 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 3.6mA Alternative Parts (Cross-Reference): DM74LS33N; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765577-SN74LS33N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS33
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 3.6mA
Alternative Parts (Cross-Reference): DM74LS33N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Nor Buffer, 2I/p, Dip-14; Logic Function Texas Instruments - 60K6880 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nor Buffer, 2I/p, Dip-14; Logic Function Texas Instruments
60K6880
Quad Nor Buffer, 2I/p, Dip-14; Logic Function Texas Instruments 60K6880
QUAD NOR BUFFER, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74LS33; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:24mARoHS Compliant: Yes

QUAD NOR BUFFER, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74LS33; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:24mARoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS33N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS33N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS33N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74LS33N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS33N
Logic - Gates and Inverters SN74LS33N
IC GATE NOR OP COL 4CH 2IN 14DIP

IC GATE NOR OP COL 4CH 2IN 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS33N
Logic Gates SN74LS33N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74LS33N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS33N
Gates and Inverters SN74LS33N
NOR Gate IC 4 Channel Open Collector 14-PDIP

NOR Gate IC 4 Channel Open Collector 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS33N 705-SN74LS33N SN74LS33N 296-3699-5-ND 765577-SN74LS33N 60K6880 SN74LS33N SN74LS33N SN74LS33N SN74LS33N
Product Name SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs 5V 24mA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS33N Quad Nor Buffer, 2I/p, Dip-14; Logic Function Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type Buffer/Driver; NOR NOR; NOR GATE OR; NOR NOR NOT; NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 18 ns 32 ns 32 ns 32 ns
Operating Current 0.0165 mA 24 mA 3.6 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details