Texas Instruments SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs SN74LS33DR

Description
Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs - SN74LS33DR - Texas Instruments
Dallas, TX, United States
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs
SN74LS33DR
SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs SN74LS33DR
Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NOR buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-14892-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14892-2-ND
Gates and Inverters 296-14892-2-ND
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14892-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14892-1-ND
Gates and Inverters 296-14892-1-ND
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14892-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14892-6-ND
Gates and Inverters 296-14892-6-ND
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74LS33DR
Quad 5V SOIC Logic IC 705-SN74LS33DR
Quad 2-Input NOR Gate IC, Open Collector, 5V, SOIC Product overview: SN74LS33DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS33DR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, Open Collector, 5V, SOIC Product overview: SN74LS33DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS33DR - 795043-SN74LS33DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS33DR
795043-SN74LS33DR
Logic - Logic - Gates and Inverters - SN74LS33DR 795043-SN74LS33DR
Manufacturer: Texas Instruments Win Source Part Number: 795043-SN74LS33DR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS33 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74LS33D; DM74LS33MX; DM74LS33M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795043-SN74LS33DR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS33
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LS33D; DM74LS33MX; DM74LS33M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LS33DR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS33DR
Logic Gates SN74LS33DR
Logic Gates Quad 2-input Positive-NOR buffer

Logic Gates Quad 2-input Positive-NOR buffer

Buy Now Datasheet
Gates and Inverters - SN74LS33DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS33DR
Gates and Inverters SN74LS33DR
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS33DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS33DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS33DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS33DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS33DR
Logic - Gates and Inverters SN74LS33DR
IC GATE NOR OPEN 4CH 2-IN 14SOIC

IC GATE NOR OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS33DR 296-14892-2-ND 705-SN74LS33DR 795043-SN74LS33DR SN74LS33DR SN74LS33DR SN74LS33DR SN74LS33DR SN74LS33DR
Product Name SN74LS33 Quad 2-input positive-NOR buffers with open collector outputs Gates and Inverters Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS33DR Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer/Driver; NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 18 ns 32 ns 32 ns 32 ns
Operating Current 0.0165 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers