Hex Delay Elements for Generating Delay Lines 16-SO 0 to 70
Win Source Part Number: 1256230-SN74LS31NSR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LS
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Delay Element
Number of Bits: 6
Supply Voltage: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS31NSRG4,296-SN
Base Product Number: 74LS31
Active Multiple Delay Line 8-IN 95ns MAX 16-Pin SOP T/R Product overview: SN74LS31NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS31NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS31NSR | 1256230-SN74LS31NSR | 703-SN74LS31NSR |
| Product Name | SN74LS31 Hex Delay Elements for Generating Delay Lines | Integrated Circuits (ICs) - Logic - Specialty Logic | Logic IC |
| Supply Voltage | 5V; 5 | 5.25V | |
| Logic Family | LS | ||
| Propagation Delay | 95 ns | ||
| Operating Current | 20 mA |