Texas Instruments SN74LS31 Hex Delay Elements for Generating Delay Lines SN74LS31N

Description
Hex Delay Elements for Generating Delay Lines 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Hex Delay Elements for Generating Delay Lines 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS31 Hex Delay Elements for Generating Delay Lines - SN74LS31N - Texas Instruments
Dallas, TX, United States
SN74LS31 Hex Delay Elements for Generating Delay Lines
SN74LS31N
SN74LS31 Hex Delay Elements for Generating Delay Lines SN74LS31N
Hex Delay Elements for Generating Delay Lines 16-PDIP 0 to 70

Hex Delay Elements for Generating Delay Lines 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Through-Hole Logic IC
703-SN74LS31N
Through-Hole Logic IC 703-SN74LS31N
Multiple Delay Line IC, 6-Bit, 95ns MAX, PDIP, Through Hole Product overview: SN74LS31N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS31N can be used for catalog matching and distributor lookup.

Multiple Delay Line IC, 6-Bit, 95ns MAX, PDIP, Through Hole Product overview: SN74LS31N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS31N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74LS31N - 065557-SN74LS31N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS31N
065557-SN74LS31N
Logic - Logic - Specialty Logic - SN74LS31N 065557-SN74LS31N
Manufacturer: Texas Instruments Win Source Part Number: 065557-SN74LS31N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Delay Element Number of Bits: 6 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065557-SN74LS31N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Delay Element
Number of Bits: 6
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LS31N 703-SN74LS31N 065557-SN74LS31N
Product Name SN74LS31 Hex Delay Elements for Generating Delay Lines Through-Hole Logic IC Logic - Logic - Specialty Logic - SN74LS31N
Supply Voltage 5V; 5 5.25V
Logic Family LS
Propagation Delay 95 ns
Operating Current 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details