Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74LS31DRG4

Description
Win Source Part Number: 1256232-SN74LS31DRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Delay Element Number of Bits: 6 Supply Voltage: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS31 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256232-SN74LS31DRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Delay Element Number of Bits: 6 Supply Voltage: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS31 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256232-SN74LS31DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256232-SN74LS31DRG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256232-SN74LS31DRG4
Win Source Part Number: 1256232-SN74LS31DRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Delay Element Number of Bits: 6 Supply Voltage: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS31 Product Status: Obsolete

Win Source Part Number: 1256232-SN74LS31DRG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Delay Element
Number of Bits: 6
Supply Voltage: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS31
Product Status: Obsolete

Buy Now Datasheet
IC DELAY ELEMENT 16SOIC Product overview: SN74LS31DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS31DRG4 can be used for catalog matching and distributor lookup.

IC DELAY ELEMENT 16SOIC Product overview: SN74LS31DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS31DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256232-SN74LS31DRG4 703-SN74LS31DRG4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Logic IC
Gate Type Delay Element
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 5409/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; OR
Output Type Open Collector
IC Package Type Other; CFP14
View Details
4 suppliers
Dual 2-input NAND gate - 74AHCT2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers