IC NAND 1-CIR 8-IN 14-SO
NAND Gate IC 1 Channel 14-SO
IC GATE NAND 1CH 8-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LS30NS-ND | SN74LS30NS | SN74LS30NS |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Inputs | 8 | 8 | |
| Propagation Delay | 6.5 ns | ||
| Low Level Output Current (Sink) | 0.4000 mA |