8-input positive-NAND gates 14-PDIP 0 to 70
NAND Gate, LS Series, 1-Func, 8-Input, TTL, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 081263-SN74LS30N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 800μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
NAND Gate IC 1 Channel 14-PDIP
IC GATE NAND 1CH 8-INP 14DIP
IC, GATE; Logic Family / Base Number:74LS30; Logic Type:NAND; Output Current:8mA; No. of Inputs:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes
IC GATE NAND 1CH 8-INP 14DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS30N | SN74LS30N | 081263-SN74LS30N | 296-3693-5-ND | SN74LS30N | SN74LS30N | 29AH7575 | SN74LS30N | SN74LS30N |
| Product Name | SN74LS30 8-input positive-NAND gates | Logic - Logic - Gates and Inverters - SN74LS30N | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Ic, Gate; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND | NAND | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | 5.25V | |||
| Logic Family | LS | TTL | |||||||
| Propagation Delay | 22 ns | 20 ns | 20 ns | ||||||
| Operating Current | 0.0060 mA | 0.5000 mA | 8 mA | 8 mA |