Texas Instruments 50MHz Logic IC SN74LS297N

Description
Digital Phase-Locked-Loop Filter, 50MHz, 3 Ch, 16-PDIP Product overview: SN74LS297N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS297N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Phase-Locked-Loop Filter, 50MHz, 3 Ch, 16-PDIP Product overview: SN74LS297N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS297N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHz Logic IC
703-SN74LS297N
50MHz Logic IC 703-SN74LS297N
Digital Phase-Locked-Loop Filter, 50MHz, 3 Ch, 16-PDIP Product overview: SN74LS297N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS297N can be used for catalog matching and distributor lookup.

Digital Phase-Locked-Loop Filter, 50MHz, 3 Ch, 16-PDIP Product overview: SN74LS297N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS297N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74LS297N - 1254950-SN74LS297N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS297N
1254950-SN74LS297N
Logic - Logic - Specialty Logic - SN74LS297N 1254950-SN74LS297N
Manufacturer: Texas Instruments Win Source Part Number: 1254950-SN74LS297N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Digital Phase-Locked-Loop Filters Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS297 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Introduction Date: January 01, 2002 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254950-SN74LS297N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Digital Phase-Locked-Loop Filters
Supply Voltage: 4.75 V ~ 5.25 V
Family Name: SN74LS297
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Introduction Date: January 01, 2002
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74LS297N 1254950-SN74LS297N
Product Name 50MHz Logic IC Logic - Logic - Specialty Logic - SN74LS297N
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details