Texas Instruments Logic - Logic - Specialty Logic - SN74LS294N SN74LS294N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254948-SN74LS294N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Programmable Frequency Dividers/Digital Timers Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS294 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74LS294J; SN74LS294NE4; SN74LS294N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254948-SN74LS294N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Programmable Frequency Dividers/Digital Timers Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS294 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74LS294J; SN74LS294NE4; SN74LS294N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LS294N - 1254948-SN74LS294N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS294N
1254948-SN74LS294N
Logic - Logic - Specialty Logic - SN74LS294N 1254948-SN74LS294N
Manufacturer: Texas Instruments Win Source Part Number: 1254948-SN74LS294N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Programmable Frequency Dividers/Digital Timers Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS294 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74LS294J; SN74LS294NE4; SN74LS294N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254948-SN74LS294N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Programmable Frequency Dividers/Digital Timers
Supply Voltage: 4.75 V ~ 5.25 V
Family Name: SN74LS294
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74LS294J; SN74LS294NE4; SN74LS294N3;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1254948-SN74LS294N
Product Name Logic - Logic - Specialty Logic - SN74LS294N
Gate Type Programmable Frequency Dividers/Digital Timers
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details