Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate 74AHCT86BQ,115

Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT86BQ is a quad 2-input EXCLUSIVE-OR gate in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm, designed for operation from -40 °C to +125 °C. It features TTL-compatible input levels, overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger actions on all inputs, and operates with a supply voltage range of 2.0 V to 5.5 V. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). Latch-up performance exceeds 100 mA per JESD 78 Class II Level A. Total power dissipation is rated up to 500 mW, derating linearly above 98 °C at 9.6 mW/K.

Datasheet Summary
Powered by GS/AI

The 74AHCT86BQ is a quad 2-input EXCLUSIVE-OR gate in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm, designed for operation from -40 °C to +125 °C. It features TTL-compatible input levels, overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger actions on all inputs, and operates with a supply voltage range of 2.0 V to 5.5 V. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). Latch-up performance exceeds 100 mA per JESD 78 Class II Level A. Total power dissipation is rated up to 500 mW, derating linearly above 98 °C at 9.6 mW/K.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
74AHCT86BQ,115
Quad 2-input EXCLUSIVE-OR gate 74AHCT86BQ,115
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC86: CMOS level
    • For 74AHCT86: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHCT86BQ,115 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PQCC14

XOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 1727-74AHCT86BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT86BQ,115TR-ND
Gates and Inverters 1727-74AHCT86BQ,115TR-ND
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT86BQ,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT86BQ,115DKR-ND
Gates and Inverters 1727-74AHCT86BQ,115DKR-ND
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT86BQ,115CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT86BQ,115CT-ND
Gates and Inverters 1727-74AHCT86BQ,115CT-ND
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 74AHCT86BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT86BQ,115
Gates and Inverters 74AHCT86BQ,115
XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT86BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT86BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT86BQ,115
IC GATE XOR 4CH 2-INP 14DHVQFN

IC GATE XOR 4CH 2-INP 14DHVQFN

Supplier's Site
Logic - Gates and Inverters - 74AHCT86BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT86BQ,115
Logic - Gates and Inverters 74AHCT86BQ,115
IC GATE XOR 4CH 2-INP 14DHVQFN

IC GATE XOR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT86BQ,115 74AHCT86BQ,115 1727-74AHCT86BQ,115TR-ND 74AHCT86BQ,115 74AHCT86BQ,115 74AHCT86BQ,115
Product Name Quad 2-input EXCLUSIVE-OR gate Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; XOR XOR XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT762-1 SOT762-1 Other; SOT762 Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Logic Family CMOS
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Quad 2-input AND gate - 74AHC08PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
2-input NAND gate - 74AHC1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers